The IDT71V124SA15YG is a high-speed 128K x 8 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and reliable data storage. This SRAM operates on a single 3.3V power supply and is available in a variety of package options.
Applications
- Cache memory in embedded systems
- Buffer memory in networking equipment
- High-speed data acquisition systems
- Digital signal processing (DSP) systems
- Industrial control systems
Features
- High-speed access time: 15ns access time ensures quick data retrieval.
- Single 3.3V power supply: Simplifies system design and reduces power supply complexity.
- Low power consumption: Designed for energy-efficient operation.
- TTL-compatible inputs and outputs: Enables easy interfacing with other digital logic circuits.
- Available in various package options: Provides flexibility in mounting and integration.
Benefits
- Improved system performance: Fast access times minimize delays and maximize data throughput.
- Simplified system design: Single power supply and TTL compatibility streamline integration.
- Increased system reliability: Provides reliable data storage.
- Flexibility in design: Available in various packages to fit different board layouts and requirements.
Additional Details
The IDT71V124SA15YG operates over a commercial temperature range. It's designed to interface seamlessly with microprocessors and other digital systems. The 'SA15' in the part number indicates a 15ns access time, which is a key parameter for high-speed applications. The 'YG' likely refers to the package type, which could be a SOJ (Small Outline J-lead) or similar package. This SRAM is commonly used in applications where fast data access and reliable storage are critical requirements. It's also suitable for battery-backed applications due to its low power consumption. The device conforms to industry-standard packaging and testing procedures, ensuring quality and reliability.