EN
  • EN
  • DE

IDT71V321L25PF

Part No IDT71V321L25PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184514-IDT71V321L25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V321L25PF CAD Model

Description

The IDT71V321L25PF is a high-speed 32K x 8 Static Random-Access Memory (SRAM) device from Integrated Device Technology (IDT). This SRAM is engineered for applications that demand rapid data access and reliable storage. Featuring a typical access time of 25ns, it is well-suited for use in cache memory, networking hardware, and high-performance embedded systems. This particular model operates at a 3.3V power supply. Its low power consumption and compact package make it suitable for a range of applications. The IDT71V321L25PF helps ensure efficient and dependable data management.

Applications:

  • Cache Memory: Employed in CPUs and other processors to store frequently accessed data for fast retrieval.
  • Networking Devices: Used in routers, switches, and network interfaces for buffering and high-speed data handling.
  • Embedded Systems: Integrated into industrial controllers, automotive electronics, and other embedded applications that require quick memory access.
  • Test and Measurement Equipment: Utilized in devices that require rapid capture and storage of data.
  • Medical Instrumentation: Incorporated in medical devices where fast, reliable memory is critical for performance.

Features:

  • High-Speed Access: Offers access times as low as 25ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Designed for efficient power usage, making it ideal for battery-operated or energy-sensitive devices.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying system design and integration.
  • 32K x 8 Organization: Provides a memory capacity of 32 kilobytes, organized as 32,768 words by 8 bits.
  • Compact Package: Available in a compact package for efficient use of board space.

Benefits:

  • Enhanced System Performance: Fast access times improve overall system speed and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life and reduces energy costs.
  • Simplified System Design: Single voltage operation streamlines integration into various systems.
  • Reliable Operation: Ensures stable and dependable data storage in critical applications.
  • Space-Saving Design: Compact package allows for use in devices where board space is limited.

The IDT71V321L25PF SRAM offers a combination of speed, low power usage, and robust reliability, making it suitable for applications that demand high-performance memory solutions. When integrating this component into a system, it is essential to consult the official IDT datasheet for detailed technical specifications, including timing diagrams, voltage levels, and thermal characteristics. Proper application and adherence to these guidelines will ensure optimal performance and longevity of the device.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess