EN
  • EN
  • DE
  • IT

IDT7202LA25P

Part No IDT7202LA25P
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184598-IDT7202LA25P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7202LA25P CAD Model

Description

The IDT7202LA25P is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by IDT (Integrated Device Technology). It provides asynchronous data buffering, which is crucial for bridging systems operating at different clock speeds. This FIFO is designed to offer a balance of speed, capacity, and power efficiency, making it well-suited for applications in data communication, networking, and digital signal processing.

Applications

  • Data Communication Equipment
  • Networking Devices (Routers, Switches)
  • Digital Signal Processing (DSP) Systems
  • Image and Video Processing
  • High-Speed Data Acquisition Systems
  • Industrial Automation

Features

  • Asynchronous Operation: Independent read and write clocks facilitate data transfer between systems with different clock speeds.
  • Memory Organization: 512 x 9-bit organization allows for efficient storage and retrieval of data.
  • Access Time: 25ns access time for fast data throughput.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Full and Empty Flags: Simplify interface control and prevent data overflow or underflow.
  • Output Enable (OE): Provides control over output data flow.
  • Retransmit Capability: Allows for retransmission of data, ensuring data integrity.

Benefits

  • Enhanced Data Transfer: Facilitates smooth data transfer between asynchronous systems, reducing bottlenecks.
  • Simplified System Design: Reduces complexity by providing a ready-to-use buffering solution.
  • Improved System Performance: Minimizes latency in data transfer processes.
  • Efficient Power Usage: Low power consumption suitable for battery-powered and energy-conscious applications.
  • Easy Integration: Standard interface signals allow for straightforward integration into existing systems.

Technical Specifications

The IDT7202LA25P operates on a 5V power supply. It has a maximum access time of 25ns. Its memory is organized as 512 words, each 9 bits wide. The device is typically packaged in a plastic DIP (Dual In-line Package). Detailed electrical characteristics, timing diagrams, and pinout information are available in the IDT datasheet for the IDT7202LA25P.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess