The IDT7204L25TP is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory manufactured by Integrated Device Technology (IDT). This FIFO is designed for buffering data between systems with different clock rates or asynchronous data transfer requirements.
Applications:
- Data communication systems
- Networking equipment (routers, switches)
- Digital signal processing (DSP) applications
- Image and video processing
- Industrial control systems
Features:
- High-speed operation: 25ns access time
- Asynchronous operation
- 4096 x 9 memory organization
- Empty, Full, and Half-Full flags
- Output Enable (OE) control
- Low-power CMOS technology
- Available in a 28-pin DIP package
- TTL-compatible inputs and outputs
Benefits:
- Reliable data transfer between asynchronous systems.
- FIFO status flags for effective data flow management.
- Low power consumption, which contributes to energy efficiency.
- The high speed allows for use in demanding applications.
Additional Details:
The IDT7204L25TP is a 4096 x 9 bit asynchronous FIFO built using advanced CMOS technology, which ensures low power consumption and high speed operation. It incorporates Empty, Full, and Half-Full flags to manage data flow into and out of the FIFO. The Output Enable (OE) pin controls the output state. The FIFO operates asynchronously, allowing the read and write clocks to operate independently. It is packaged in a 28-pin DIP (Dual In-line Package). The FIFO buffers data between systems with different clock frequencies or asynchronous data transfers. The operating temperature range is typically 0°C to +70°C.