EN
  • EN
  • DE
  • IT

IDT72131L50P

Part No IDT72131L50P
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS PARALLEL-TO-SERIAL FIFO 2048 X 9 4096 X 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184690-IDT72131L50P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72131L50P CAD Model

Description

The IDT72131L50P is a high-speed, CMOS synchronous FIFO (First-In, First-Out) memory device manufactured by IDT (Integrated Device Technology). This FIFO is designed for applications requiring temporary storage and buffering of data at high clock rates. It provides a cost-effective solution for managing data flow between systems operating at different speeds or with asynchronous timing.

Applications

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment
  • ATE (Automated Test Equipment)
  • Buffering data streams in communication systems

Features

  • High-speed operation: 50 MHz clock frequency
  • Synchronous operation: Data transfers are synchronized to the clock signal
  • Fully asynchronous and simultaneous read and write capability
  • Empty, Full, and Half-Full flags to prevent overflow or underflow
  • Low power CMOS technology
  • Output Enable control
  • Pin-compatible with other industry-standard FIFOs
  • Available in various package options

Benefits

  • Improves system performance by buffering data between devices with different clock speeds.
  • Simplifies data transfer and management in complex systems.
  • Reduces the need for complex timing and control circuitry.
  • Increases system reliability by preventing data loss due to timing conflicts.
  • Facilitates efficient data flow in real-time applications.

Additional Details

The IDT72131L50P operates from a single 5V power supply and is available in a Plastic Leaded Chip Carrier (PLCC) package. It features independent read and write clocks, allowing for asynchronous operation. The FIFO depth (number of data words it can store) can vary depending on the specific configuration. The device incorporates flags that signal when the FIFO is empty, full, or half-full, enabling the host system to monitor the FIFO status and prevent data overflow or underflow. These flags are crucial for ensuring data integrity in high-speed applications. The FIFO's synchronous nature ensures reliable data transfer, minimizing the risk of metastability issues. The part is often utilized in systems where a high volume of data needs to be processed quickly and efficiently. Its ability to handle simultaneous read and write operations further enhances its suitability for demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess