EN
  • EN
  • DE
  • IT

IDT72142L50P

Part No IDT72142L50P
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SERIAL-TO-PARALLEL FIFO 2048 x 9 4096 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184693-IDT72142L50P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72142L50P CAD Model

Description

The IDT72142L50P is a high-speed, CMOS FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It's designed for applications requiring asynchronous data transfer and buffering between systems operating at different clock rates or with varying data arrival patterns. This particular FIFO features a capacity of 4,096 x 9 bits, providing substantial storage for data buffering.

Applications

  • Data Communications: Used in network interfaces, routers, and switches to buffer data between different network segments.
  • Digital Signal Processing (DSP): Employed in DSP systems for temporary data storage during real-time signal processing.
  • Image Processing: Used in image acquisition and display systems to buffer image data.
  • Medical Imaging: Found in medical imaging equipment for data buffering and rate adaptation.
  • ATE (Automatic Test Equipment): Utilized in ATE systems for data buffering during device testing.

Features

  • High-Speed Operation: Features a fast access time of 50ns, enabling rapid data transfer.
  • Asynchronous Operation: Allows independent read and write operations with separate clocks.
  • 4,096 x 9 Bit Organization: Provides a data storage capacity of 4,096 words, each 9 bits wide.
  • Empty, Full, and Half-Full Flags: Provides status flags to indicate the FIFO's occupancy level.
  • Output Enable Control: Enables or disables the output data lines.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits

  • Efficient Data Buffering: Provides a reliable solution for buffering data between asynchronous systems, preventing data loss and improving system performance.
  • Improved System Performance: Enables faster data transfer rates and reduces system bottlenecks.
  • Simplified System Design: Simplifies system design by providing a ready-made FIFO solution.
  • Reduced Development Time: Reduces development time by eliminating the need to design a custom FIFO circuit.
  • Increased System Reliability: Enhances system reliability by providing a robust and reliable data buffering mechanism.

Additional Details

The IDT72142L50P operates from a single 5V power supply and is available in a plastic DIP (Dual In-line Package) package. It supports both byte-wide and word-wide data transfers. The device includes flags to indicate when the FIFO is empty, full, or half-full, allowing for efficient data management. Its asynchronous operation makes it highly versatile for interfacing with various systems with differing clock speeds. The 50ns access time ensures fast data throughput, crucial for high-performance applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess