EN
  • EN
  • DE
  • IT

IDT72221L15PF

Part No IDT72221L15PF
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184708-IDT72221L15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT72221L15PF CAD Model

Description

The IDT72221L15PF is a high-speed, CMOS SyncBiFIFO (Synchronous Bi-directional FIFO) memory device from IDT (Integrated Device Technology). This FIFO is designed for applications requiring temporary storage and bi-directional buffering of data at high clock rates. It is a cost-effective solution for managing data flow between systems needing to both send and receive data, even if operating at differing speeds or with asynchronous timing domains.

Applications

  • High-speed data communication
  • Networking equipment (e.g., routers, switches)
  • Digital signal processing (DSP)
  • Image processing
  • RAID controllers
  • High-performance computing

Features

  • High-speed operation: 15 MHz clock frequency
  • Synchronous operation: Data transfers synchronized to the clock signal
  • Bi-directional data flow: Supports both reading and writing on the same data lines
  • Empty, Full, and Half-Full flags to prevent overflow or underflow
  • Low power CMOS technology
  • Output Enable control
  • Programmable word width
  • Available in a Plastic Flatpack (PF) package

Benefits

  • Improves system performance by buffering data in both directions between devices with potentially different clock speeds.
  • Simplifies data transfer and management in complex bi-directional systems.
  • Reduces the need for external logic to handle data direction control.
  • Increases system reliability by preventing data loss due to timing conflicts and simplifies data flow in real-time bi-directional applications.

Additional Details

The IDT72221L15PF operates from a single 5V power supply and is available in a Plastic Flatpack (PF) package. It features a programmable word width, allowing the device to be configured to match the data bus width of the connected systems. The FIFO depth determines the amount of data it can store. The device incorporates flags that signal when the FIFO is empty, full, or half-full. These flags are vital for monitoring the FIFO's status and preventing data overflow or underflow. The synchronous nature of the FIFO ensures reliable data transfer, while its bi-directional capability simplifies the design of systems that need to send and receive data simultaneously. This makes it suitable for use in applications where high-speed, bi-directional data transfer is critical. Its programmable word width adds flexibility for interfacing with various system architectures. The PF package offers a compact footprint for space-constrained applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess