The IDT72231L25PF is a high-speed CMOS SyncBiFIFO (Synchronous Bidirectional FIFO) manufactured by Integrated Device Technology (IDT). Designed for applications requiring bidirectional data buffering, it offers synchronous operation for simplified system integration. The 'L25' indicates a typical access time of 25ns.
Applications
- Data Communication Systems
- Networking Equipment (Routers, Switches)
- Digital Signal Processing (DSP)
- Image Processing
- Video Processing
Features
- High-speed Synchronous Operation
- Access Time: 25ns
- 16,384 x 9-bit Organization
- Bidirectional Data Flow
- Synchronous Read and Write Operations
- Empty, Full, and Half-Full Flags
- Input Ready (IR) and Output Ready (OR) Flags
- 5V Power Supply
Benefits
- Enables efficient data transfer in both directions.
- Simplifies system design with synchronous operation.
- Improves data throughput with fast access times.
- Provides comprehensive status monitoring with Empty, Full, and Half-Full flags.
- Facilitates efficient data flow control using Input Ready and Output Ready flags.
Technical Specifications
The IDT72231L25PF is a 16,384 x 9-bit synchronous bidirectional FIFO. It operates from a 5V power supply and offers a 25ns access time. The device includes Empty, Full, and Half-Full flags to indicate the status of the FIFO. The Input Ready (IR) and Output Ready (OR) flags are used to signal when data can be written to or read from the FIFO. The synchronous operation simplifies timing considerations in high-speed systems, while the bidirectional data flow allows for efficient memory utilization.
This SyncBiFIFO is well-suited for applications where high-speed, bidirectional data buffering is required. It's commonly used in data communication systems, networking equipment, and digital signal processing applications.