EN
  • EN
  • DE
  • IT

IDT723651L15PF

Part No IDT723651L15PF
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SyncFIFOO 512 x 36, 1024 x 36, 2048 x 36
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184753-IDT723651L15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT723651L15PF CAD Model

Description

The IDT723651L15PF is a high-speed, low-power First-In, First-Out (FIFO) memory device manufactured by Integrated Device Technology (IDT). It's designed for asynchronous data transfer applications where data needs to be temporarily stored and retrieved in the same order it was written. This FIFO offers a generous storage capacity and is capable of operating at high frequencies, making it suitable for a wide range of data buffering and rate matching applications.

Applications

  • Data Communications: Used in network interfaces, routers, and switches for buffering data streams.
  • Digital Signal Processing (DSP): Employed in DSP systems to handle data buffering and synchronization between different processing stages.
  • Image Processing: Utilized in image and video processing pipelines for frame buffering and data reordering.
  • Medical Imaging: Incorporated in medical imaging equipment for data acquisition and buffering.
  • Instrumentation: Used in test and measurement equipment for data capture and analysis.

Features

  • High-Speed Operation: Supports data transfer rates up to 66 MHz, ensuring fast data throughput.
  • Asynchronous Operation: Allows independent read and write clocks for flexible system integration.
  • Large Storage Capacity: Offers a substantial storage capacity for buffering large amounts of data.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Flag Signals: Provides flags such as Full, Empty, Half-Full to indicate the FIFO status.
  • Output Enable (OE) and Reset (RST) pins: Offers control over the output and provides a reset function.
  • Parallel Interface: Uses a parallel interface for easy connection to microprocessors and other digital devices.

Benefits

  • Improved System Performance: By buffering data, it allows different system components to operate at their optimal speeds without being limited by slower devices.
  • Simplified System Design: Asynchronous operation simplifies the interface between devices with different clock domains.
  • Reduced Latency: High-speed operation minimizes latency in data transfer applications.
  • Increased System Reliability: FIFO buffers can absorb variations in data rates, improving the reliability of the system.
  • Lower Power Consumption: Low power operation reduces the overall power consumption of the system.

Additional Details

The IDT723651L15PF operates with a 3.3V power supply. It's typically available in a Plastic Flatpack (PF) package. The 'L15' indicates the maximum access time of 15ns. Its parallel interface allows for easy integration with various microprocessors, microcontrollers, and other digital logic devices. The FIFO depth and width will vary based on the specific configuration of the device, offering flexibility for different application requirements. Consult the datasheet for specific timing characteristics, power consumption details, and package dimensions.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess