EN
  • EN
  • DE
  • IT

IDT72413L45SO

Part No IDT72413L45SO
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS PARALLEL 64 x 5-BIT FIFO WITH FLAGS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184765-IDT72413L45SO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72413L45SO CAD Model

Description

The IDT72413L45SO is a SyncBurst FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring high-speed, burst-mode data transfers in synchronous systems. The device offers a significant storage capacity and fast access times, making it suitable for buffering data in communication, networking, and signal processing applications. The SyncBurst architecture enables efficient burst read and write operations, maximizing data throughput.

Applications

  • Data Communication Systems: Used for buffering data in network interfaces, routers, and switches that utilize burst-mode transfers.
  • Digital Signal Processing (DSP): Employed in DSP systems requiring high-speed data buffering during signal processing operations.
  • Image Processing: Used in image and video processing systems to buffer frames or data segments for burst-mode processing.
  • High-Speed Data Acquisition: Implemented in data acquisition systems that handle data in bursts.
  • Graphics Processing: Utilized in graphics processing units (GPUs) for buffering textures and other graphics data.

Features

  • Synchronous Operation: Designed for operation within a synchronous clock domain.
  • SyncBurst Architecture: Supports high-speed burst read and write operations.
  • Large Storage Capacity: Offers a significant amount of memory for buffering large data blocks.
  • Fast Access Times: Provides quick read and write access times for efficient data throughput.
  • Programmable Flags: Includes flags to indicate FIFO status, such as Empty, Full, Almost Empty, and Almost Full.
  • Input and Output Enable Controls: Allows precise control over read and write operations.

Benefits

  • Improved Data Throughput: Enables higher data throughput by supporting burst-mode data transfers.
  • Reduced System Latency: Minimizes data transfer latency with its fast access times.
  • Simplified System Design: Simplifies system design with its synchronous operation and burst-mode capabilities.
  • Increased System Efficiency: Improves overall system efficiency by optimizing data transfer rates.
  • Enhanced Data Integrity: Ensures reliable data transfer within a synchronous environment.

Additional Details

The IDT72413L45SO operates from a single 5V power supply. It is available in a Small Outline (SO) package. The 45ns access time ensures quick data retrieval and storage. The programmable flags enable efficient monitoring of the FIFO status, allowing for optimal system control. This FIFO is well-suited for applications requiring high-speed burst-mode data transfers in synchronous systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess