EN
  • EN
  • DE
  • IT

IDT72831L25PF

Part No IDT72831L25PF
Manufacturer IDT, Integrated Device Technology Inc
Description DUAL CMOS SyncFIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184776-IDT72831L25PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72831L25PF CAD Model

Description

The IDT72831L25PF is a SyncBiFIFO (Synchronous Bi-directional FIFO) device manufactured by Integrated Device Technology (IDT). It is designed for high-speed, bi-directional data transfer between systems or devices operating synchronously. This FIFO provides a flexible and efficient solution for buffering data in applications like data communications, networking, and signal processing.

Applications

  • Data Communications: Used in network switches, routers, and communication interfaces to buffer data streams.
  • Digital Signal Processing (DSP): Employed in DSP systems to manage data flow between processing stages and memory.
  • Telecommunications Equipment: Integrated into telecom systems for buffering voice and data traffic in transmission and switching applications.
  • Imaging and Video Processing: Utilized in video processing systems for frame buffering and data synchronization.
  • High-Speed Data Acquisition: Found in data acquisition systems for buffering and synchronizing data from sensors and other input devices.

Features

  • Synchronous Operation: Designed for synchronous data transfer, ensuring reliable communication between devices operating with a common clock.
  • Bi-Directional Data Flow: Supports data transfer in both directions, allowing for flexible system architectures.
  • High-Speed Performance: Offers fast data transfer rates, suitable for demanding applications with strict timing requirements.
  • Flexible Data Width: Supports various data bus widths, enabling easy integration into different system designs.
  • Low Power Consumption: Optimized for low power operation, making it suitable for power-sensitive applications.
  • Programmable Flags: Includes programmable flags such as Empty, Full, Almost Empty, and Almost Full, facilitating easy system control and data management.
  • PF Package: Available in a compact package, suitable for surface mount assembly and high-density board layouts.

Benefits

  • Efficient Data Transfer: Provides a reliable and efficient solution for bi-directional data transfer between synchronous systems, improving system performance and preventing data loss.
  • Simplified System Design: Reduces system complexity by offering a standardized FIFO interface and programmable control flags.
  • Enhanced System Performance: Improves overall system throughput by enabling seamless data transfer between devices operating at high speeds.
  • Reduced Power Consumption: Minimizes power usage, extending battery life in portable devices and reducing energy costs in stationary applications.
  • Increased System Reliability: Enhances system reliability by buffering data and preventing timing conflicts between system components.

Additional Details

The IDT72831L25PF typically operates at a supply voltage of 3.3V or 5V, making it compatible with a wide range of digital systems. It features a parallel interface that allows for easy integration with microprocessors, microcontrollers, and other digital logic devices. The FIFO's programmable flags enable precise control over data flow, allowing designers to optimize system performance and prevent buffer overflow or underflow conditions. This device is often used in applications requiring temporary storage and management of data streams, especially where bi-directional data transfer is essential.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess