EN
  • EN
  • DE
  • IT

IDT72V02L25J

Part No IDT72V02L25J
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3 VOLT CMOS ASYNCHRONOUS FIFO 512 x 9, 1024 x 9, 2048 x 9, 4096 x 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184791-IDT72V02L25J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V02L25J CAD Model

Description

The IDT72V02L25J is a high-speed Asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is designed for applications that require temporary data storage and retrieval at high speeds. Its asynchronous nature allows for independent read and write operations, making it suitable for interfacing systems operating at different clock frequencies. This FIFO is commonly used in data communication, networking, and digital signal processing applications to buffer data, perform rate matching, and improve overall system performance.

Applications

  • Data Communication Systems: Employed in network interfaces, routers, and switches to buffer data streams and facilitate smooth data flow.
  • Digital Signal Processing (DSP): Used in DSP systems for buffering and synchronizing data between different processing stages.
  • Image Processing: Integrated into image processing pipelines for frame buffering and data reordering.
  • Industrial Control Systems: Buffering data between different modules operating at different speeds.
  • Medical Imaging Equipment: Used in medical imaging systems for data acquisition and buffering.

Features

  • High-Speed Operation: Supports data transfer rates suitable for various high-speed applications. The 'L25' indicates a maximum access time of 25ns.
  • Asynchronous Operation: Allows independent read and write clocks for flexible system integration and asynchronous data transfer.
  • Large Storage Capacity: Offers a substantial storage capacity for temporary data storage (actual capacity varies by specific model).
  • Low Power Consumption: Designed for low-power operation, making it suitable for power-sensitive applications.
  • Flag Signals: Provides Full, Empty, and Half-Full flags to indicate the FIFO status.
  • Output Enable (OE) and Reset (RST) pins: Offers control over the output and provides a reset function.
  • Parallel Interface: Uses a parallel interface for easy integration with microprocessors and other digital systems.

Benefits

  • Improved System Performance: By buffering data, it allows different system components to operate at their optimal speeds, mitigating bottlenecks.
  • Simplified System Design: Asynchronous operation simplifies interfacing between devices with different clock domains.
  • Reduced Latency: High-speed operation minimizes data transfer latency.
  • Increased System Reliability: FIFO buffers can absorb variations in data rates, improving the robustness of the system.
  • Lower Power Consumption: Low power operation helps reduce overall system power consumption.

Additional Details

The IDT72V02L25J typically operates at 3.3V or 5V power supply. The package is typically a PLCC (Plastic Leaded Chip Carrier) package, denoted by 'J' in the part number. The 'L25' indicates a maximum access time of 25ns. Consult the datasheet for specific timing characteristics, voltage ratings, power dissipation, package dimensions, and other critical parameters. The depth and width of the FIFO vary depending on the specific configuration, offering flexibility to meet varying application requirements.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess