EN
  • EN
  • DE
  • IT

IDT72V211L15PFGI8

Part No IDT72V211L15PFGI8
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1053+
Reference case QFP32
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 731337-IDT72V211L15PFGI8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT72V211L15PFGI8 CAD Model

Description

The IDT72V211L15PFGI8 is a high-speed, low-power First-In, First-Out (FIFO) memory device manufactured by IDT (Integrated Device Technology). Designed for applications requiring efficient data buffering and asynchronous data transfer, this FIFO provides a reliable solution for managing data flow between systems operating at different clock speeds or data rates. It ensures data integrity by processing information in the order it was received.

Applications

  • Data communication systems
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP)
  • Video and multimedia processing
  • Industrial automation

Features

  • High-speed asynchronous operation: 15ns access time
  • 256 x 9-bit organization
  • Low power consumption
  • Input-ready (IR) and Output-ready (OR) flags for flow control
  • Retransmit capability
  • Half-full flag
  • Available in a TQFP package

Benefits

  • Facilitates seamless data transfer between asynchronous systems, improving overall system performance.
  • High-speed access time minimizes latency in data processing, ensuring real-time responsiveness.
  • Efficient data buffering and flow control prevent data loss and ensure data integrity.
  • Low power consumption extends battery life in portable applications and reduces overall energy costs.
  • Retransmit capability enhances data reliability by allowing for error correction.
  • Half-full flag provides useful status information for managing data flow.

Additional Details

The IDT72V211L15PFGI8 operates asynchronously, allowing independent read and write operations and making it suitable for bridging systems with different clock domains. The 256 x 9-bit organization offers a balance between storage capacity and data width. Input-ready and Output-ready flags provide precise flow control, preventing overflow and underflow conditions. The retransmit capability allows for the resending of data in case of transmission errors, enhancing data reliability. The half-full flag indicates when the FIFO is approximately half full, providing useful information for managing data flow. Packaged in a space-saving TQFP (Thin Quad Flat Pack) package, the IDT72V211L15PFGI8 is well-suited for applications with limited board space.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess