EN
  • EN
  • DE
  • IT

IDT72V281L15PF

Part No IDT72V281L15PF
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3 VOLT CMOS SuperSync FIFOTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184834-IDT72V281L15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V281L15PF CAD Model

Description

The IDT72V281L15PF is a high-speed, low-power synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring high-bandwidth data buffering and rate adaptation. This FIFO has a capacity of 16K x 9 bits and supports clock frequencies up to 66 MHz.

Applications

  • Data communication systems
  • Networking equipment
  • Digital signal processing (DSP)
  • Image processing
  • High-speed data acquisition

Features

  • High-speed operation: Up to 66 MHz clock frequency.
  • Synchronous read and write operations.
  • 16K x 9 bit organization.
  • Empty, Full, and Half-Full flags to prevent data overflow and underflow.
  • Output enable control.
  • Low power consumption.
  • Available in a plastic PQFP package.

Benefits

  • Efficient data buffering: The FIFO architecture ensures efficient handling of data flow between systems operating at different rates.
  • Improved system performance: High-speed operation minimizes latency and maximizes throughput.
  • Simplified system design: Synchronous operation simplifies timing and control logic.
  • Prevention of data overflow and underflow: Empty, Full, and Half-Full flags provide status information to prevent data loss.
  • Easy integration: Standard interface signals and package options allow for easy integration into existing systems.

Additional Details

The IDT72V281L15PF operates from a single 3.3V power supply. The Empty and Full flags indicate the status of the FIFO, preventing data overflow and underflow. The Half-Full flag signals when the FIFO is approximately half full. The device comes in a 64-pin PQFP (Plastic Quad Flat Pack) package.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess