EN
  • EN
  • DE

IDT74ALVCH16823PA

Part No IDT74ALVCH16823PA
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Flip Flops
Description 3.3V CMOS 18-BIT BUS-INTERFACE FLIPFLOP WITH 3-STATE OUTPUTS AND BUS-HOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184900-IDT74ALVCH16823PA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74ALVCH16823PA CAD Model

Description

The IDT74ALVCH16823PA is a 16-bit buffer/driver with bus-hold from Integrated Device Technology (IDT). This device is part of the Advanced Low-Voltage CMOS Hex Inverting Driver family (ALVCH), designed for high-speed, low-power applications. It's suitable for driving heavily loaded backplanes and transmission lines while maintaining signal integrity.

Applications:

  • Memory addressing
  • Clock distribution
  • Data bus driving
  • Backplane driving
  • Level translation

Features:

  • 16-bit buffer/driver
  • Bus-hold on data inputs eliminates the need for external pull-up resistors
  • Low propagation delay: typically 2.6 ns
  • Low ground bounce
  • 3.3V supply voltage
  • TTL-compatible inputs
  • 3-state outputs
  • Available in TSSOP package

Benefits:

  • High-speed data transfer
  • Reduced system noise
  • Simplified circuit design with integrated bus-hold
  • Energy efficient operation
  • Easy interface to TTL logic
  • Versatile application in various digital systems

Technical Specifications:

The IDT74ALVCH16823PA operates at 3.3V and is designed with bus-hold circuitry on the data inputs, which eliminates the need for external pull-up resistors. It provides a low propagation delay of typically 2.6 ns, facilitating high-speed data transfer. The device features 3-state outputs, allowing for connection to a shared bus. The TTL-compatible inputs ensure easy interfacing with TTL logic levels. It's available in a TSSOP (Thin Shrink Small Outline Package) for surface mount applications. The low ground bounce design contributes to improved signal integrity. The ALVCH family is known for its low-power characteristics.

This buffer/driver is commonly used in memory systems, data buses, and backplane applications where high-speed and low-power consumption are critical. The integrated bus-hold feature simplifies design and reduces component count.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess