EN
  • EN
  • DE

ADSP-2101KG-80

Part No ADSP-2101KG-80
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ADSP-2100 Family DSP Microcomputers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142143-ADSP-2101KG-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2101KG-80 CAD Model

Description

The ADSP-2101KG-80 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This particular model is a testament to the company's commitment to providing advanced solutions for complex digital signal processing applications.

Key Features

  • High-Speed Performance: With a clock speed of 80 MHz, the ADSP-2101KG-80 is designed to handle high-speed signal processing tasks efficiently, making it ideal for a variety of demanding applications.
  • Integrated Memory: The DSP comes with an on-chip program and data memory, which facilitates rapid access to instructions and data, thereby optimizing overall system performance.
  • Flexible Architecture: The processor features a flexible and powerful architecture that supports a range of operations, including parallel computation, which is critical for real-time signal processing.
  • On-chip Peripherals: Equipped with a variety of on-chip peripherals, the ADSP-2101KG-80 offers integrated solutions that reduce the need for external components, simplifying design and reducing system costs.

Applications

The ADSP-2101KG-80 is suitable for a broad spectrum of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

Technical Specifications

Parameter Value
Clock Speed 80 MHz
On-chip Memory Integrated
Architecture Flexible and Parallel
Operating Temperature -40°C to +85°C

Ordering Information

To purchase the ADSP-2101KG-80 or to request more information, please contact Analog Devices Inc. or an authorized distributor. Ensure to reference the product code ADSP-2101KG-80 when making an inquiry.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess