EN
  • EN
  • DE

IDT74CBTLV6800PG8

Part No IDT74CBTLV6800PG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281910-IDT74CBTLV6800PG8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74CBTLV6800PG8 CAD Model

Description

The IDT74CBTLV6800PG8 is a logic signal switch/multiplexer/decoder IC from IDT, Integrated Device Technology Inc. It is a low popularity component with a limited supply and demand status in the market.

    You May Also Be Interested in

    Nexperia USA Inc.
    IC DECODER/DEMUX 1X3:8 16-TSSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 3:8 16-SSOP
    Need more? Email Us
    Nexperia USA Inc.
    Lowest to $0.8359
    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 1:2 6-TSSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 2 X 4:1 16-PDIP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us
    Renesas Electronics America
    IC MUX/DEMUX 2 X 4:1 16-TSSOP
    Lowest to $2.3179
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X4:16 24SO
    Need more? Email Us

    Top Sellers

    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $21.9925
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess