EN
  • EN
  • DE

IDT74FCT157CTSO

Part No IDT74FCT157CTSO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description FAST CMOS QUAD 2-INPUT MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281924-IDT74FCT157CTSO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT157CTSO CAD Model

Description

The IDT 281924-IDT74FCT157CTSO is a logic signal switches, multiplexers, decoders integrated circuit (IC) manufactured by Integrated Device Technology Inc. It has a medium popularity and limited supply and demand status. The IC is designed to provide high-speed data transfer and is commonly used in networking and telecommunications applications. The IDT74FCT157CTSO is known for its high performance and reliability, making it an ideal choice for demanding applications.

    You May Also Be Interested in

    Texas Instruments
    IC MULTIPLEXER 2 X 4:1 16-PDIP
    Need more? Email Us
    Renesas Electronics America
    IC MUX/DEMUX 2 X 4:1 16-TSSOP
    Lowest to $2.3179
    Toshiba Semiconductor and Storage
    IC BUS SWITCH 2 X 1:2 14-TSSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 4 X 2:1 16-TSSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC BUS SWITCH 1 X 1:1 8-SO
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 1:2 6-TSSOP
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 8 X 1:1 20-TVSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 3:8 16-SSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X3:8 16-TSSOP
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess