EN
  • EN
  • DE

IDT74FCT162373ATPA

Part No IDT74FCT162373ATPA
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 16-BIT TRANSPARENT LATCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184931-IDT74FCT162373ATPA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162373ATPA CAD Model

Description

The IDT74FCT162373ATPA is a 16-bit transparent D-type latch with 3-state outputs, manufactured by Integrated Device Technology (IDT). This device is designed to temporarily store data and then pass it through when enabled, functioning as a transparent latch. The 3-state outputs allow multiple devices to share the same bus without signal contention. It is useful in applications requiring data buffering and temporary storage.

Applications

  • Data buffering in memory systems
  • Address latching
  • I/O port expansion
  • High-speed data transfer systems
  • Microprocessor systems

Features

  • 16-bit transparent D-type latch
  • 3-state outputs
  • High-speed operation
  • Low ground bounce
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • Efficient data buffering
  • Reduced signal contention on buses
  • Improved system performance due to high-speed operation
  • Stable operation due to low ground bounce

Additional Details

The IDT74FCT162373ATPA acts as a transparent latch, allowing data to pass through when the latch enable (LE) input is high. When LE is low, the data is latched and held. The 3-state outputs allow the device to be disabled, allowing other devices to control the bus. The high-speed operation ensures minimal delay in data transfer. The low ground bounce reduces noise. TTL-compatible inputs simplify interfacing with TTL logic. The TSSOP (Thin Shrink Small Outline Package) facilitates high density PCB designs. The 162373 designation defines that it is a 16-bit D-type latch.

This latch provides a flexible and efficient solution for data buffering and temporary storage in a variety of digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess