EN
  • EN
  • DE
  • IT

IDT74FCT163344APA

Part No IDT74FCT163344APA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS ONE-TO-FOUR ADDRESS/CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184957-IDT74FCT163344APA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163344APA CAD Model

Description

The IDT74FCT163344APA is a high-performance, 16-bit registered transceiver designed for high-speed data transfer applications. It belongs to IDT's FCT (Fast CMOS Technology) family, known for its low power consumption and fast propagation delays. This device integrates registers to provide enhanced timing control and signal integrity, making it suitable for demanding digital systems.

Applications:

  • High-speed memory interfacing
  • Data buffering and multiplexing
  • Registered bus transceivers in high-performance systems
  • Data communication systems
  • Applications requiring bidirectional data transfer

Features:

  • 16-bit bidirectional transceiver
  • Integrated registers for data buffering and timing control
  • Fast propagation delays: Typically less than 5ns
  • Low power consumption: Ideal for energy-sensitive applications
  • TTL-compatible inputs and outputs
  • Available in a variety of packages, including DIP and SOIC
  • Output enable control for bus isolation
  • Designed for high-speed backplane applications
  • CMOS technology for low power dissipation

Benefits:

  • Improved system performance due to fast data transfer rates
  • Reduced power consumption, leading to energy savings
  • Enhanced signal integrity and timing control
  • Simplified system design with integrated registers
  • Increased system reliability
  • High-speed operation minimizes signal skew and improves overall system timing.
  • Bidirectional capability enables flexible data routing and simplifies bus architectures.

Additional Details:

The IDT74FCT163344APA operates over a wide voltage range, typically 3.3V to 5V. It features separate clock enable inputs for the registers, providing flexibility in timing control. The device is designed to minimize ground bounce and noise, ensuring reliable operation in high-speed environments. Its high drive capability enables it to drive heavily loaded buses. This transceiver is a critical component in systems where speed, power efficiency, and signal integrity are paramount.

It is commonly used in applications where data needs to be transferred quickly and reliably between different parts of a system. The integrated registers provide temporary storage, ensuring that data is not lost or corrupted during the transfer process. Its compatibility with TTL voltage levels makes it easy to integrate into existing systems. The device’s output enable control allows it to be isolated from the bus when not in use, preventing bus contention and reducing power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess