EN
  • EN
  • DE

IDT74FCT164245TPV

Part No IDT74FCT164245TPV
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 16-BIT BIDIRECTIONAL 3.3V TO 5V TRANSLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184971-IDT74FCT164245TPV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT164245TPV CAD Model

Description

The IDT74FCT164245TPV is a 16-bit bidirectional transceiver, part of Integrated Device Technology's (IDT) Fast CMOS Technology (FCT) family. Designed for high-speed, bidirectional data transmission between two buses, this device is commonly used in applications requiring efficient data transfer in either direction (A to B or B to A). The 'TPV' likely indicates a specific package and temperature range variant within the FCT164245 series.

Applications:

  • Data Communications: Used in network interfaces and data communication systems for bidirectional data transfer between different segments.
  • Memory Systems: Implemented as an interface between memory controllers and memory modules.
  • Bus Expansion: Employed as a bus transceiver to extend bus length and increase drive capability.
  • Peripheral Interfacing: Acts as a high-speed bidirectional interface between processors and peripheral devices.
  • Industrial Automation: Found in industrial control systems for reliable data transfer between controllers and devices.

Features:

  • 16-Bit Bidirectional Data Transfer: Supports simultaneous bidirectional transfer of 16 bits of data.
  • Fast CMOS Technology (FCT): Offers high-speed operation with minimal propagation delay.
  • Direction Control Pin (DIR): Determines the direction of data flow (A to B or B to A).
  • Output Enable Pin (OE): Enables or disables the outputs, allowing for bus isolation.
  • Low Ground Bounce: Minimizes ground bounce for improved signal integrity.
  • TTL-Compatible Inputs: Inputs are compatible with TTL logic levels, simplifying interfacing with various logic families.

Benefits:

  • High-Speed Data Transfer: Reduces bottlenecks and improves overall system performance due to fast switching speeds.
  • Bidirectional Communication: Enables flexible data transfer between different system components.
  • Improved Signal Integrity: Minimizes signal distortion and ensures reliable data transmission.
  • Increased System Reliability: Low ground bounce reduces noise and enhances system stability.
  • Simplified Interfacing: TTL-compatible inputs simplify interfacing with other logic devices.

The IDT74FCT164245TPV requires a stable power supply voltage (typically 5V or 3.3V) and proper decoupling capacitors to ensure reliable operation. The direction control (DIR) pin determines the direction of data flow, while the output enable (OE) pin allows for tri-stating the outputs. In high-speed applications, proper termination techniques may be required to minimize reflections and ensure signal integrity. The specific package (indicated by 'PV' or similar suffix) will dictate appropriate PCB footprint and soldering requirements. The 'T' typically designates the operating temperature range.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7498 $60.4956
52+ $2.2562 $117.3224
80+ $2.1857 $174.8560
110+ $2.1153 $232.6830
142+ $2.0447 $290.3474
190+ $1.8332 $348.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess