EN
  • EN
  • DE

IDT74FCT2240ATSO

Part No IDT74FCT2240ATSO
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BUFFER/LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184982-IDT74FCT2240ATSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT2240ATSO CAD Model

Description

The IDT74FCT2240ATSO is an octal buffer/line driver with 3-state outputs. This device is designed for high-speed performance and low power consumption. The 3-state outputs allow for easy connection to a bus without loading it when the device is disabled. It is part of the IDT FCT (Fast CMOS Technology) family, known for its reliable performance in various digital systems.

Applications

  • Memory address drivers
  • Clock drivers
  • Line drivers for data transmission
  • Bus interface
  • General purpose logic

Features

  • Octal buffer/line driver
  • 3-state outputs
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • SOIC (Small Outline Integrated Circuit) package

Benefits

  • Improved system performance due to high-speed data transfer
  • Reduced power consumption
  • Simplified bus interface with 3-state outputs
  • Easy integration with TTL-based systems
  • Compact design with SOIC package

Additional Details

The IDT74FCT2240ATSO operates with a supply voltage of 5V. Its typical propagation delay is around 4-6 ns, making it suitable for high-speed applications. The 3-state outputs provide isolation when the device is disabled, preventing bus loading. The TTL-compatible inputs ensure compatibility with other TTL logic devices. The SOIC package allows for surface mounting, contributing to space savings on the PCB. The device is commonly used in applications where buffering or driving signals is required without significantly impacting the bus or system performance.

This octal buffer/line driver is designed to enhance signal integrity and drive capability in various digital circuits. Its 3-state outputs ensure that it does not load the bus when inactive, making it suitable for bus-oriented systems. The combination of high-speed operation and low power consumption makes it an efficient choice for many applications. The device is often used to isolate memory address lines or to drive signals over longer distances, improving overall system reliability and performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8206 $59.4618
8+ $16.2631 $130.1048
11+ $15.7549 $173.3039
16+ $15.2467 $243.9472
20+ $14.7385 $294.7700
27+ $13.2138 $356.7726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess