EN
  • EN
  • DE

IDT74FCT245ATQ

Part No IDT74FCT245ATQ
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185000-IDT74FCT245ATQ
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT245ATQ CAD Model

Description

The IDT74FCT245ATQ is an octal transceiver with 3-state outputs, belonging to IDT's Fast CMOS Technology (FCT) family. This device provides high-speed performance with low power consumption, designed to facilitate bidirectional data transfer across a bus. It's commonly used in applications where data needs to be transferred efficiently between two points or systems.

Applications:

  • Microprocessor-to-peripheral communication
  • Data bus transceivers
  • Memory-to-processor interface
  • Bidirectional port interface
  • General-purpose bus isolation and driving

Features:

  • Octal bidirectional transceiver
  • 3-state outputs for bus isolation
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Direction control pin for transmit/receive selection
  • Output enable control for enabling/disabling outputs

Benefits:

  • Improved system performance with fast data transfer
  • Reduced power consumption for energy-efficient designs
  • Enhanced signal integrity due to low ground bounce
  • Simplified bus management with 3-state outputs
  • Flexible data routing with bidirectional capability
  • Reduced system noise and improved reliability

Additional Details:

The IDT74FCT245ATQ typically operates at a supply voltage of 5V. The 'ATQ' suffix denotes a specific package type, often a quad flat package (QFP) or similar, which is designed for surface mounting on PCBs. The direction control (DIR) input determines the direction of data flow; a high level on DIR enables data transmission from A to B, while a low level enables data transmission from B to A. The output enable (OE) input, when low, enables the outputs; a high level disables the outputs, placing them in a high-impedance state.

The device is designed to minimize ground bounce and noise, ensuring clean signal transmission even in high-speed environments. It features a high drive capability, allowing it to drive heavily loaded buses without significant signal degradation. The TTL-compatible inputs and outputs simplify interfacing with other TTL logic devices, facilitating easy integration into existing systems.

It's commonly used to isolate bus segments, preventing interference and ensuring that only the intended devices communicate. The bidirectional capability allows for flexible data routing, making it ideal for applications where data flow direction changes dynamically.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess