EN
  • EN
  • DE

IDT74FCT245TP

Part No IDT74FCT245TP
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185005-IDT74FCT245TP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT245TP CAD Model

Description

The IDT74FCT245TP is an octal transceiver with 3-state outputs. Part of IDT's Fast CMOS Technology (FCT) family, this device offers high-speed performance and low power consumption, making it suitable for bidirectional data transfer across a bus. It is used in a variety of applications requiring reliable and efficient data transmission.

Applications:

  • Data bus interface
  • Memory interfacing
  • Peripheral device interface
  • Bidirectional port interface
  • General-purpose bus driving and isolation

Features:

  • Octal bidirectional transceiver
  • 3-state outputs
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Direction control for transmit/receive selection
  • Output enable control

Benefits:

  • Improved system performance with fast data transfer
  • Reduced power consumption, leading to energy savings
  • Enhanced signal integrity
  • Simplified system design
  • Increased system reliability
  • Flexible data routing due to bidirectional capability
  • Effective bus management with 3-state outputs

Additional Details:

The IDT74FCT245TP operates with a supply voltage of around 5V. The 'TP' suffix often indicates a specific package type, such as a plastic dual-in-line package (PDIP) or a small outline package (SOIC). For exact package details, refer to the device datasheet.

The device features a direction control (DIR) input that determines the direction of data flow. A high level on DIR enables data transmission from A to B, while a low level enables data transmission from B to A. The output enable (OE) input, when low, enables the outputs; when OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus.

The IDT74FCT245TP is designed to minimize ground bounce and noise, ensuring clean signal transmission even in high-speed environments. Its high drive capability allows it to drive heavily loaded buses without significant signal degradation. The TTL-compatible inputs and outputs simplify interfacing with other TTL logic devices.

This transceiver is commonly used to isolate bus segments, preventing interference and ensuring that only the intended devices communicate. Its bidirectional capability allows for flexible data routing, making it suitable for applications where the direction of data flow changes dynamically. Its robust design and high-speed performance make it a reliable choice for a wide range of digital systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess