EN
  • EN
  • DE

IDT74FCT3807DPYGI

Part No IDT74FCT3807DPYGI
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 1-TO-10 CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185030-IDT74FCT3807DPYGI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3807DPYGI CAD Model

Description

The IDT74FCT3807DPYGI is a high-performance CMOS 16-bit registered transceiver manufactured by Integrated Device Technology (IDT). This device is designed for high-speed data transmission and is commonly used in various digital systems to facilitate bidirectional data flow between buses.

Applications:

  • High-speed data transfer systems
  • Bidirectional bus transceivers
  • Data communication equipment
  • Networking applications
  • Memory interface applications

Features:

  • 16-bit bidirectional transceiver with registers
  • CMOS technology for low power consumption
  • High-speed operation, minimizing propagation delay
  • Output enable control for bus isolation
  • Clock enable control for register functionality
  • 3-state outputs for bus interface
  • Available in TSSOP package for space efficiency

Benefits:

  • Enables high-speed data transfer between buses, improving system performance.
  • Reduces power consumption due to CMOS technology, suitable for energy-sensitive applications.
  • Provides bidirectional data flow, increasing system flexibility.
  • Offers output enable control, allowing for isolation of the device from the bus when not in use.
  • Clock enable control provides precise timing for register operations.
  • Space-efficient TSSOP package allows for compact designs.

Additional Details:

The IDT74FCT3807DPYGI operates within a specified voltage range, typically 3.3V or 5V, and adheres to industry-standard timing specifications for reliable data transmission. It features integrated registers that provide temporary storage for data, which is essential in applications requiring synchronized data transfers. The device's output enable functionality allows for effective bus management, preventing conflicts and ensuring data integrity. Its CMOS design makes it a good choice for applications where power efficiency is a concern.

This transceiver supports a wide range of operating temperatures, making it suitable for use in various environments. The TSSOP (Thin Shrink Small Outline Package) provides a compact footprint, allowing for efficient board layout and minimizing the overall size of the system. The IDT74FCT3807DPYGI is designed to meet the demands of modern high-speed digital systems, offering a combination of performance, flexibility, and power efficiency.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess