EN
  • EN
  • DE

IDT74FCT652TSO

Part No IDT74FCT652TSO
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL TRANSCEIVER/ REGISTERS (3-STATE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185061-IDT74FCT652TSO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT652TSO CAD Model

Description

The IDT74FCT652TSO is a high-performance, BiCMOS bus transceiver from IDT (Integrated Device Technology). This device is designed for high-speed, low-power operation in a variety of digital systems. It's part of the FCT (Fast CMOS Technology) family, which is known for providing significant speed improvements over standard CMOS logic while maintaining low power consumption.

Applications

  • High-speed data transmission systems
  • Memory interface applications
  • Bus-oriented systems requiring high performance
  • Networking equipment
  • Telecommunications infrastructure

Features

  • High-speed operation: Designed for fast data transfer rates.
  • BiCMOS technology: Combines the low power consumption of CMOS with the high speed of bipolar transistors.
  • TTL-compatible inputs: Allows direct interfacing with TTL logic levels.
  • Low ground bounce: Minimizes noise and signal distortion.
  • Output Enable (OE) control: Provides flexible control over the output state.
  • 3-State Outputs: Permits connection to a bus.

Benefits

  • Improved system performance: High-speed operation reduces propagation delays and improves overall system throughput.
  • Reduced power consumption: BiCMOS technology minimizes power dissipation, leading to energy-efficient systems.
  • Simplified interfacing: TTL-compatible inputs simplify integration with existing TTL logic.
  • Enhanced signal integrity: Low ground bounce minimizes noise and ensures reliable data transmission.
  • Versatile control: Output Enable control provides flexibility in managing data flow.

Additional Details

The IDT74FCT652TSO typically operates from a 5V power supply. It is available in surface-mount packages. The device is characterized for industrial temperature ranges, ensuring reliable operation in harsh environments. Detailed specifications, including propagation delays, input/output voltage levels, and power consumption, can be found in the manufacturer's datasheet.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess