The AD8328ARQC is a high-performance, cable line driver designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision-engineered integrated circuit is specifically tailored for applications requiring efficient and reliable signal amplification over coaxial cable networks.
Key Features
- Adjustable Gain: The device offers a wide range of gain settings, which can be easily programmed to meet the specific requirements of various applications.
- High Linearity: With its exceptional linearity, the AD8328ARQC ensures minimal distortion across the entire frequency spectrum, making it ideal for high-fidelity signal transmission.
- Low Noise Figure: The low noise figure of the device guarantees a clean signal amplification, which is critical for maintaining signal integrity in communication systems.
- Power Efficiency: Designed with power efficiency in mind, this driver consumes minimal power, reducing the overall energy requirements of the system it is integrated into.
- Wide Bandwidth: The AD8328ARQC boasts a wide bandwidth, enabling it to handle a broad range of frequencies and making it versatile for a variety of cable-based communication standards.
Applications
The AD8328ARQC is ideally suited for a range of applications, including but not limited to:
- Cable Modems
- Set-Top Boxes
- Cable Television (CATV) Systems
- Home Networking
- Broadband Data Communications
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8328ARQC is no exception. Manufactured to the highest industry standards, this cable line driver ensures consistent performance and longevity, making it a trusted choice for engineers and designers across the globe.
Technical Specifications
| Parameter |
Value |
| Part Number |
AD8328ARQC |
| Manufacturer |
Analog Devices Inc. |
| Package |
QSOP-16 |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
5V |
For more detailed technical specifications and application support, please refer to the official datasheet and product resources provided by Analog Devices Inc.