EN
  • EN
  • DE

IDT74FCT821BP

Part No IDT74FCT821BP
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185070-IDT74FCT821BP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT821BP CAD Model

Description

The IDT74FCT821BP is a high-speed, low-power 10-bit bus interface register from IDT (Integrated Device Technology). It is designed to provide temporary storage and buffering of data being transferred between different parts of a digital system. The device features TTL-compatible inputs and outputs, making it easy to integrate into a wide range of applications.

Applications

  • Data buffering in high-speed systems
  • Memory address decoding
  • Microprocessor-based systems
  • Peripheral interface circuits
  • General-purpose register applications

Features

  • 10-bit bus interface register
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs and outputs
  • 3-state outputs for bus driving
  • Package: DIP

Benefits

  • Improved system performance due to high-speed data transfer
  • Reduced power consumption, leading to energy efficiency
  • Easy integration with existing TTL logic circuits
  • Flexibility in system design with 3-state outputs
  • Convenient package for through-hole mounting

Additional Details

The IDT74FCT821BP operates from a single 5V power supply. It is available in a DIP package. The device is commonly used in systems where temporary storage of data is required during data transfer operations. The 3-state outputs allow multiple devices to share a common bus, enabling efficient data routing within the system. The FCT (Fast CMOS Technology) family is known for its combination of speed and low power, making it a suitable choice for performance-critical applications. The specific propagation delay and other electrical characteristics can be found in the datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess