The IDT74FCT827ASO is a 10-bit buffer/line driver with 3-state outputs from Integrated Device Technology (IDT). This device is designed for high-speed data transmission and signal amplification in bus-oriented systems, providing robust driving capability for heavily loaded buses.
Applications
- Bus driving in high-performance systems
- Signal amplification for long transmission lines
- Memory address driving
- Data buffering
- Microprocessor systems
Features
- 10-bit buffer/line driver
- High-speed operation: tpd = 4.3 ns (typical)
- Low power consumption: ICC = 18 mA (typical)
- 3-state outputs for bus interfacing
- TTL-compatible inputs
- Available in SOIC package
Benefits
- Enhanced data transmission speed and signal integrity
- Reduced power consumption for improved energy efficiency
- Simplified bus connection with 3-state outputs
- Direct compatibility with TTL logic levels
- Suitable for compact designs due to SOIC package
Additional Details
The IDT74FCT827ASO operates from a standard 5V power supply. Its 3-state outputs allow the device to be easily connected to a shared bus environment without contention. The device's high drive capability ensures reliable signal transmission even on heavily loaded buses. It's often employed in applications where signal strength and speed are critical for reliable system operation.