EN
  • EN
  • DE

LTC2642IMS-14#PBF

Part No LTC2642IMS-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 14
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number LTC2642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2642IMS-14#PBF,505-LTC2642IMS-14#PBF,LTC2642IMS-14#PBF-ND
Standard Package 50
Win Source Part Number 1176209-LTC2642IMS-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2642IMS-14#PBF CAD Model

Description

Analog Devices Inc. LTC2642IMS-14#PBF Digital-to-Analog Converter

The LTC2642IMS-14#PBF is a high-performance, 14-bit, Digital-to-Analog Converter (DAC) from Analog Devices Inc., a leading manufacturer of precision electronics. This compact, integrated circuit is designed to deliver precise voltage outputs with a high level of accuracy and stability. It is a member of the LTC2642 family of DACs that offer various resolution options and are well-suited for demanding applications requiring fine control and tight specifications.

Encased in a compact MSOP-10 package, the LTC2642IMS-14#PBF is designed to save space on the printed circuit board while providing robust functionality. The device operates with a single 2.7V to 5.5V supply, making it versatile for use in both portable and fixed power supply applications. The DAC utilizes a 3-wire SPI-compatible serial interface for communication, which allows for easy integration into a variety of microcontroller-based systems.

One of the key features of the LTC2642IMS-14#PBF is its integrated precision reference, which ensures a stable and accurate output. The device also offers a rail-to-rail output buffer, enabling it to provide output voltages from 0V to the reference voltage. This feature is particularly important for applications requiring the full dynamic range of the DAC output.

The LTC2642IMS-14#PBF is capable of settling to 14-bit accuracy within 8 microseconds, making it suitable for high-speed applications that require quick response times. Its low power consumption is an added advantage for battery-powered devices, ensuring efficient operation and longer battery life.

Typical applications for this DAC include process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. Its high level of precision and performance makes it an excellent choice for engineers and designers looking to implement a reliable DAC solution in their electronic designs.

Analog Devices Inc. is known for its commitment to quality, and the LTC2642IMS-14#PBF is no exception. With its advanced features and reliable performance, this product is an ideal choice for those who require the utmost in DAC precision and versatility.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6004 $79.2008
4+ $32.4926 $129.9704
5+ $31.4772 $157.3860
7+ $30.4618 $213.2326
9+ $29.4465 $265.0185
12+ $26.4003 $316.8036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess