EN
  • EN
  • DE

IDT74FST163233PV

Part No IDT74FST163233PV
Manufacturer IDT, Integrated Device Technology Inc
Description 16-BIT 2:1 MUX/DEMUX SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185091-IDT74FST163233PV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FST163233PV CAD Model

Description

The IDT74FST163233PV is a 16-bit bus switch manufactured by IDT (Integrated Device Technology). This high-speed switch allows for the connection and disconnection of two 16-bit buses. It is designed to minimize signal degradation and propagation delay, making it suitable for high-performance applications.

Applications:

  • Bus Isolation: Isolating different sections of a system to prevent signal interference.
  • Multiplexing: Selecting between different data sources.
  • Hot Swapping: Connecting or disconnecting components while the system is powered on.
  • Data Routing: Routing data signals to different destinations.

Features

  • 16-Bit Bus Switch: Switches 16 bits of data simultaneously.
  • Low On-Resistance: Minimizes signal attenuation when the switch is closed.
  • High Bandwidth: Supports high-speed data transfer.
  • Minimal Propagation Delay: Reduces signal delay through the switch.
  • TTL Compatible Control Inputs: Compatible with TTL logic levels.

Benefits

  • Improved Signal Integrity: Minimizes signal degradation and noise.
  • High-Speed Performance: Supports high-speed data transfer rates.
  • Flexible System Design: Allows for easy connection and disconnection of buses.
  • Reduced Power Consumption: Low power consumption compared to traditional logic gates.

Additional Details:

The IDT74FST163233PV is controlled by one or more enable inputs. When the enable input is active, the switch is closed, and data can flow between the two buses. When the enable input is inactive, the switch is open, and the buses are isolated. This device is commonly used in computer systems, networking equipment, and other digital systems where high-speed bus switching is required.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess