The IDT74LVCH16245APVG is a 16-bit bus transceiver belonging to IDT's Low-Voltage CMOS with High-Speed (LVCH) family. It's specifically designed for high-speed bidirectional data transfer between two buses, offering a combination of speed and low power consumption. This transceiver includes direction control and output enable pins, providing flexibility in controlling the data flow. It's typically used in applications requiring data transfer between memory, processors, or peripherals within a system.
Applications
- Bidirectional bus transceiver
- Memory interface applications
- Data buffering
- Bus isolation
- High-speed data transfer
Features
- 16-bit bidirectional data transceiver
- Low-Voltage CMOS with High-Speed (LVCH) technology
- High-speed operation
- Low power consumption
- Direction control pin
- Output enable pin
- TTL-compatible inputs
- 3-state outputs for bus isolation
Benefits
- Facilitates high-speed bidirectional data transfer.
- Provides efficient data buffering.
- Allows for easy isolation of buses when needed.
- Reduces power consumption for energy-efficient operation.
- Offers simplified data flow control with direction and output enable pins.
- Compatible with TTL logic levels.
Additional Details
The IDT74LVCH16245APVG operates over a voltage range of 2.7V to 3.6V and is characterized by its high-speed switching performance and low static power consumption. The direction control (DIR) input determines the direction of data flow through the transceiver, while the output enable (OE) input controls whether the outputs are active or in a high-impedance state. The 3-state outputs enable the device to be disconnected from the bus, preventing contention when other devices need to use the bus. This transceiver finds common use in memory interfaces, backplane transceivers, and other applications requiring high-speed data transfer capabilities.