EN
  • EN
  • DE

IDT74SSTV16857PA

Part No IDT74SSTV16857PA
Manufacturer IDT, Integrated Device Technology Inc
Description 14-BIT REGISTERED BUFFER WITH SSTL I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185137-IDT74SSTV16857PA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74SSTV16857PA CAD Model

Description

The IDT74SSTV16857PA is a 14-bit to 28-bit Registered Buffer with parity, manufactured by Integrated Device Technology (IDT). It's designed for high-speed, high-density memory applications, primarily in server and workstation environments. This component ensures signal integrity and minimizes signal degradation in demanding memory systems.

Applications

  • Server Memory Modules: Used in registered DIMMs (RDIMMs) to improve signal integrity and increase memory capacity.
  • Workstations: Implemented in high-performance workstations requiring large amounts of reliable memory.
  • High-Density Memory Systems: Employed in applications where maximizing memory density is critical.
  • Data Centers: Utilized in server infrastructure within data centers to ensure reliable memory operation.

Features

  • 14-bit to 28-bit Registered Buffer: Buffers and re-drives data signals to improve signal integrity.
  • Parity Generation and Checking: Provides error detection capabilities to ensure data accuracy.
  • High-Speed Operation: Supports high data transfer rates, enabling fast memory access.
  • Low Propagation Delay: Minimizes signal delay, ensuring timing requirements are met.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation.
  • Hot-Swappable: Supports hot-swapping of memory modules in some systems.

Benefits

  • Improved Signal Integrity: Buffering and re-driving signals ensures data accuracy and reduces errors.
  • Increased Memory Capacity: Allows for the use of higher-density memory modules in systems.
  • Enhanced System Reliability: Parity checking helps detect and prevent data corruption, improving system stability.
  • Faster Memory Access: High-speed operation enables quick data transfer and improves system performance.

Additional Details

The IDT74SSTV16857PA typically operates at 3.3V. The 'PA' suffix likely refers to the package type, often a TSSOP (Thin Shrink Small Outline Package) or similar surface mount package. Detailed timing specifications (e.g., propagation delays) are usually available in the IDT datasheet. The component is designed to meet JEDEC standards for registered buffer operation. It is typically used in conjunction with DRAM chips to form registered DIMMs. Its function is critical in achieving large and reliable memory configurations in high-performance computing environments. Specifically, registered buffers help to reduce the load on the memory controller and thus permit larger memory configurations without compromising the signal integrity, which is crucial for proper operation.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess