EN
  • EN
  • DE

IDTVMM1300NQG

Part No IDTVMM1300NQG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN148
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710427-IDTVMM1300NQG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDTVMM1300NQG CAD Model

Description

The IDTVMM1300NQG is a video motion adaptive deinterlacer from IDT (Integrated Device Technology). This integrated circuit is designed to enhance the quality of video signals by converting interlaced video into progressive scan video. This process eliminates visual artifacts such as jagged edges and flickering, resulting in a smoother and more detailed picture for the viewer.

Applications:

  • Television Sets: Used in TVs to improve the viewing experience by converting interlaced broadcasts or video signals to progressive scan.
  • DVD Players: Integrated into DVD players to enhance the video output quality.
  • Set-Top Boxes: Employed in set-top boxes to deinterlace video content from various sources.
  • Video Processors: Used in professional video processing equipment for high-quality video conversion.
  • Surveillance Systems: Integrated into surveillance systems to improve the clarity of video recordings.

Features:

  • Motion Adaptive Deinterlacing: Employs advanced algorithms to detect motion within the video frame and adjusts the deinterlacing process accordingly, minimizing artifacts.
  • High-Quality Video Output: Delivers a clear and detailed progressive scan video output.
  • Integrated Solution: Provides a complete deinterlacing solution in a single chip.
  • Multiple Input/Output Formats: Supports various video input and output formats for versatile integration.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for a wide range of applications.

Benefits:

  • Improved Video Quality: Enhances the viewing experience by eliminating visual artifacts associated with interlaced video.
  • Smoother Motion: Reduces motion blur and jagged edges, resulting in smoother video playback.
  • Clearer Picture: Delivers a more detailed and sharper picture for a more immersive viewing experience.
  • Versatile Integration: Compatible with a variety of video systems and formats.
  • Reduced System Cost: Offers a cost-effective solution for video deinterlacing.

Additional Details:

The IDTVMM1300NQG utilizes sophisticated motion detection and compensation techniques to ensure the highest possible video quality. It analyzes the video signal on a pixel-by-pixel basis, identifying areas of motion and applying appropriate deinterlacing algorithms. The IC supports a wide range of video standards including NTSC, PAL, and SECAM. It's often used in conjunction with other video processing ICs to create a complete video processing pipeline. The operating voltage and temperature ranges will be specified in the datasheet.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess