EN
  • EN
  • DE

QS3125S1X

Part No QS3125S1X
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 181853-QS3125S1X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS3125S1X CAD Model

Description

The QS3125S1X is a high-speed CMOS quad bus switch manufactured by IDT (Integrated Device Technology). This device is engineered for applications requiring minimal signal propagation delay and low signal distortion. It is commonly used in systems where data needs to be quickly and reliably routed between multiple sources and destinations. The QS3125S1X offers a low on-resistance path, ensuring that signals are transmitted with minimal attenuation.

Applications

  • Data Multiplexing
  • Bus Switching
  • Signal Routing
  • Memory Interleaving
  • Hot Swapping

Features

  • Low On-Resistance: Reduces signal attenuation and distortion.
  • Fast Switching Speed: Minimizes propagation delay for high-speed data transfer.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Quad SPST Switch Configuration: Offers four independent switch channels.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic levels.
  • Wide Operating Voltage Range: Supports various power supply voltages.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures clean signal transmission.
  • High-Speed Performance: Fast switching speed allows for efficient data routing.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Design Flexibility: Quad configuration allows for versatile routing options.
  • Easy Integration: TTL-compatible inputs simplify system design.
  • Enhanced System Reliability: Robust design and wide operating voltage range contribute to stable operation.

Additional Details

The QS3125S1X operates over a wide temperature range, making it suitable for use in a variety of environments. Its packaging is designed for surface mounting, which facilitates efficient board assembly. The device minimizes crosstalk between switch channels to ensure signal isolation and prevent interference. The QS3125S1X is often employed in applications that require high bandwidth and low latency signal routing. Its design focuses on providing a reliable and high-performance switching solution for data-intensive applications. The compact size and low power requirements further enhance its suitability for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess