EN
  • EN
  • DE

QS3253QX

Part No QS3253QX
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 181857-QS3253QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS3253QX CAD Model

Description

The QS3253QX from IDT (Integrated Device Technology Inc) is a high-speed CMOS bus switch providing a non-blocking, bi-directional path for data transmission. This device is designed to minimize propagation delay and on-resistance, ensuring signal integrity in high-performance applications. It's part of IDT's QuickSwitch family, known for its efficient signal switching capabilities.

Applications

  • High-speed data buses
  • Memory interfacing
  • PCI and PCI-X bus systems
  • Networking equipment
  • Signal routing in communication systems

Features

  • Low On-Resistance: Typically less than 5 ohms, minimizing signal degradation.
  • Fast Switching Speed: Propagation delay is typically less than 250 ps, enabling high-frequency operation.
  • Bi-Directional Signal Path: Allows data to flow in either direction, providing flexibility in system design.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • TTL-Compatible Control Inputs: Facilitates easy interfacing with TTL logic.
  • Available in QSOP Package: Provides a compact footprint for space-constrained applications.

Benefits

  • Improved Signal Integrity: Low on-resistance minimizes signal loss and distortion.
  • Enhanced System Performance: Fast switching speed reduces latency and increases data throughput.
  • Increased Design Flexibility: Bi-directional signal path simplifies routing and allows for dynamic reconfiguration.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable devices and reduces overall system power requirements.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing logic circuits.
  • Compact Design: QSOP package saves board space and enables smaller form factors.

Additional Details

The QS3253QX operates from a supply voltage of 3.3V or 5V. Its low on-resistance ensures minimal signal degradation, even with high-frequency signals. The device features enable and disable controls, allowing for easy isolation of bus segments when not in use. This contributes to reduced power consumption and improved system reliability. The operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess