The QS74FCT245DTQX from IDT (Integrated Device Technology) is a high-speed, octal bidirectional transceiver featuring 3-state outputs. It is part of the QS74FCT family, known for its high-performance CMOS logic solutions. Designed for 5V operation, the DTQX likely represents a specific package type and temperature grade optimized for industrial or extended temperature applications.
Applications:
- High-speed bus transceivers in computer systems.
- Data communication in networking equipment.
- Memory interface in embedded systems.
- I/O port expansion in industrial control.
- Bidirectional data buffering and isolation.
Features:
- Octal (8-bit) bidirectional transceiver.
- High-speed operation with minimal propagation delay.
- Low power consumption.
- TTL-compatible inputs and outputs.
- 3-state outputs for bus isolation and contention prevention.
- Direction control input for selecting data flow direction.
Benefits:
- Enables bidirectional data transfer between two buses or systems.
- Improves system performance with fast data transfer rates.
- Reduces power consumption, which is critical in battery-powered applications.
- Simplified interfacing with TTL logic devices.
- Prevents bus contention, allowing multiple devices to share the same bus lines.
Additional Details:
The QS74FCT245DTQX is designed to facilitate bidirectional data communication between two ports (A and B). The direction of data flow is controlled by the DIR (Direction Control) input. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The 3-state outputs enable the device to be effectively disconnected from the bus when it is not actively transmitting or receiving data, preventing bus contention. This allows multiple devices to share the same bus lines without interfering with each other. This transceiver is fully TTL compatible, making it easy to interface with existing TTL logic. The high-speed operation reduces propagation delays. The 'DTQX' suffix likely denotes a specific package and testing configuration tailored to meet demanding performance and reliability requirements. ESD protection circuitry safeguards against damage from electrostatic discharge. The device minimizes ground bounce, contributing to stable system operation. Its low power consumption maximizes energy efficiency.