EN
  • EN
  • DE

QS74FCT2X2245ATQ2

Part No QS74FCT2X2245ATQ2
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286340-QS74FCT2X2245ATQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS74FCT2X2245ATQ2 CAD Model

Description

The QS74FCT2X2245ATQ2 is a high-speed, low-power CMOS 16-bit bidirectional transceiver from IDT (Integrated Device Technology). This transceiver is designed for high-performance data transmission between two buses. It is characterized by low propagation delay and high drive capability.

Applications

  • High-speed data transfer between memory and processors
  • Bidirectional bus buffering
  • Interface between different voltage domains
  • Networking equipment
  • Telecommunications systems

Features

  • 16-bit bidirectional transceiver: Allows data transfer in both directions simultaneously.
  • Low propagation delay: Ensures minimal delay in signal transmission.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • High drive capability: Provides strong output drive for reliable data transmission.
  • TTL-compatible inputs: Allows direct interface with TTL logic levels.
  • Three-state outputs: Enables bus isolation and multiple device operation.

Benefits

  • Improved system performance: The low propagation delay enhances the overall speed of the system.
  • Reduced power consumption: CMOS technology minimizes power usage, making it suitable for battery-powered applications.
  • Reliable data transmission: High drive capability ensures strong signal integrity.
  • Easy integration: TTL-compatible inputs simplify interfacing with existing logic circuits.
  • Flexible data transfer: Bidirectional capability allows for versatile system design.

Additional Details

The QS74FCT2X2245ATQ2 operates from a 4.75V to 5.25V power supply. It is available in a thin quad flatpack (TQFP) package. The device provides a high-speed, low-power solution for bidirectional bus interface applications. The operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess