The RS4200AL is a highly integrated timing device manufactured by IDT (Integrated Device Technology, now Renesas). It is designed to provide precise and stable clock signals for a variety of applications, ensuring reliable system performance and synchronization.
Applications
- Networking equipment (routers, switches)
- Data centers
- Wireless infrastructure
- Industrial automation
- Test and measurement equipment
Features
- Low Jitter Clock Generation
- Multiple Clock Outputs
- Programmable Frequency Synthesis
- High-Performance Phase-Locked Loop (PLL)
- Wide Operating Voltage Range
Benefits
- Improved System Performance: The RS4200AL's low jitter clock outputs minimize timing errors, resulting in enhanced system performance and data throughput.
- Flexible Clock Generation: Programmable frequency synthesis allows users to generate a wide range of clock frequencies from a single device, simplifying clock tree design.
- Reduced Board Space: The integrated PLL and multiple clock outputs reduce the need for discrete clock components, saving board space and BOM cost.
- Enhanced System Reliability: The device's robust design and wide operating voltage range ensure reliable operation in demanding environments.
Technical Specifications
While the exact specifications can vary depending on the specific configuration and revision of the RS4200AL, typical characteristics include:
- Output Clock Frequencies: Multiple outputs, ranging from kHz to GHz (specific ranges depend on the device configuration)
- Output Jitter: Typically in the sub-picosecond range (e.g., < 0.5 ps RMS)
- Supply Voltage: Typically 2.5V or 3.3V
- Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C)
- Package: Typically a small QFN package
- Number of Outputs: Usually between 2 and 8 independent clock outputs.
- PLL Lock Time: Specified in the datasheet.
The RS4200AL leverages a high-performance PLL to generate clean and stable clock signals from a reference frequency. The PLL's key characteristics include low loop bandwidth and high loop gain, which contribute to its excellent jitter performance. The device also incorporates sophisticated frequency synthesis techniques, allowing users to program the output frequencies with high precision.
In addition to its clock generation capabilities, the RS4200AL also includes features such as output enable controls, allowing users to selectively enable or disable individual clock outputs. This can be useful for power management or for isolating sections of the circuit during testing. The device's programmable features can be configured through a serial interface, such as SPI or I2C.
Selecting a suitable timing device like the RS4200AL requires careful consideration of the application's clock frequency requirements, jitter tolerance, and power constraints. The RS4200AL's low jitter, flexible clock generation, and integrated features make it a compelling solution for high-performance timing applications.