EN
  • EN
  • DE

SSTU32864AHT

Part No SSTU32864AHT
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 342602-SSTU32864AHT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTU32864AHT CAD Model

Description

The SSTU32864AHT is a registered buffer from IDT (Integrated Device Technology), designed for high-performance memory applications. It's a key component in systems requiring reliable data transfer and signal integrity, particularly in demanding computing environments.

Applications:

  • High-performance Computing (HPC): Used in servers and workstations that require fast and reliable memory access.
  • Data Centers: Employed in memory modules to ensure data integrity in large-scale data storage and processing systems.
  • Networking Equipment: Integrated into routers and switches to manage data flow efficiently.
  • Telecommunications Infrastructure: Used in base stations and other communication equipment to handle high-speed data transmission.
  • Industrial Automation: Implemented in control systems where reliable memory operation is crucial.

Features:

  • Registered Buffer: Provides enhanced signal integrity and timing characteristics, crucial for high-speed memory operation.
  • High-Speed Operation: Designed to support fast data transfer rates, meeting the demands of modern computing systems.
  • Low Skew: Minimizes timing variations between signals, ensuring accurate data transmission.
  • Advanced Packaging: Typically available in surface-mount packages for efficient board assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved System Performance: Enhances memory access speeds and overall system responsiveness.
  • Increased Reliability: Provides stable and error-free data transfer, reducing the risk of system crashes.
  • Enhanced Signal Integrity: Ensures clean and accurate signals, minimizing signal degradation and noise.
  • Simplified System Design: Facilitates easier integration into complex memory systems.
  • Reduced Power Consumption: Optimized for energy efficiency, contributing to lower operating costs.

Additional Details:

The SSTU32864AHT operates within a specific voltage range and temperature range, which are detailed in the product datasheet. Its electrical characteristics, such as input capacitance and output impedance, are carefully controlled to optimize performance. The datasheet also specifies the timing parameters, including setup and hold times, which are critical for proper memory system operation. The device is typically available in a TSSOP package. For precise specifications and application guidelines, consult the official IDT datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0404
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess