The TSI568A-10GCLZ1.1 is a high-performance timing device from IDT (Integrated Device Technology), designed to provide precise and reliable clock signals for a variety of applications. As a key component in clock distribution networks, it plays a critical role in ensuring synchronization and data integrity in complex systems. It is engineered to meet the stringent requirements of high-speed data transmission and processing.
Applications:
- High-speed data communication systems (e.g., Ethernet switches, routers).
- Data center infrastructure.
- Wireless communication equipment.
- Storage systems.
- Test and measurement equipment.
Features:
- Low output jitter.
- Multiple output channels.
- Flexible clock distribution.
- High-frequency operation (up to 10 GHz).
- Low power consumption.
- Clock fanout buffer.
Benefits:
- Improved system performance through precise clock synchronization.
- Reduced bit error rates in high-speed data transmission.
- Enhanced signal integrity.
- Lower power consumption leads to more energy-efficient systems.
- Simplified clock distribution network design.
Additional Details:
The TSI568A-10GCLZ1.1 is engineered to minimize output jitter, which is critical for maintaining signal integrity in high-speed data transmission. With multiple output channels, it provides flexibility in clock distribution, allowing designers to tailor the clock signals to the specific needs of their systems. The device operates at high frequencies (up to 10 GHz), making it suitable for demanding applications. Its low power consumption contributes to more energy-efficient systems. The package type is typically a lead-free surface mount package, suitable for automated assembly processes. Further specifications can be found in the product datasheet, including details on input voltage requirements, output voltage levels, and operating temperature range. The TSI568A-10GCLZ1.1 also helps to reduce electromagnetic interference (EMI) through optimized design. This device is RoHS compliant, adhering to environmental regulations. By providing precise and reliable clock signals, the TSI568A-10GCLZ1.1 enables the development of high-performance and robust electronic systems.