EN
  • EN
  • DE
  • IT

ZSC31014EIG1-R

Part No ZSC31014EIG1-R
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8SOIC  /  Sensor Signal Conditioner - Resistive Interface 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series RBicLite™
Package Tape & Reel (TR)
Applications Sensor Signal Conditioner - Resistive
Interface I2C, SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number ZSC31014
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1130546-ZSC31014EIG1-R
Ultra Librarian 3D Model Ultra Librarian ZSC31014EIG1-R CAD Model

Description

The ZSC31014EIG1-R is an interface specialized integrated circuit designed for use in sensor signal conditioner - resistive applications.

  • Series: RBicLite™
  • Interface Options: I2C and SPI
  • Voltage Supply Range: 2.7V ~ 5.5V
  • Packaging: Tape & Reel (TR)
  • Standard Package: 2,500
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SOIC
  • Temperature Range for Operating: -40°C ~ 85°C (TA)
  • Manufacturer: IDT, Integrated Device Technology Inc.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess