EN
  • EN
  • DE

ISM16-1253B-64.000MHZ

Part No ISM16-1253B-64.000MHZ
Manufacturer ILSI America LLC
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137209-ISM16-1253B-64.000MHZ
Categories Custom Parts
Manufacturer ILSI America LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISM16-1253B-64.000MHZ CAD Model

Description

The ISM16-1253B-64.000MHZ is a crystal oscillator manufactured by ILSI America LLC. This oscillator is a complete timing solution that generates a stable and accurate 64.000 MHz clock signal. It integrates a quartz crystal and oscillator circuitry within a single package, simplifying circuit design and reducing external component count. Crystal oscillators like the ISM16-1253B-64.000MHZ are essential components in various electronic systems requiring precise timing and synchronization.

Applications:

  • Microcontrollers: Providing a stable clock source for microcontroller operation.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing synchronization.
  • Communication Systems: Used in radios, transceivers, and other communication equipment.
  • Digital Signal Processing (DSP): Providing a clock signal for DSP processors.
  • Industrial Control Systems: Used in PLCs and other industrial control equipment.
  • Test and Measurement Equipment: Providing a stable time base for accurate measurements.

Features:

  • 64.000 MHz Output Frequency: Provides a precise 64.000 MHz clock signal.
  • Integrated Crystal and Oscillator Circuitry: Simplifies circuit design.
  • High Frequency Stability: Ensures accurate and reliable timing.
  • Low Jitter: Minimizes timing variations for improved system performance.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • Compact Size: Small form factor for space-constrained applications.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal.
  • Simplified Design: Reduces external component count and simplifies circuit layout.
  • Improved System Performance: Low jitter and high stability enhance system performance.
  • Increased Reliability: Robust design ensures reliable operation.
  • Reduced Cost: Integrated solution reduces BOM cost.

Additional Details:

The ISM16-1253B-64.000MHZ is typically available in a surface-mount package. Its compact size makes it suitable for use in space-constrained applications. The high frequency stability ensures accurate and reliable timing, which is critical for many electronic systems. The low jitter minimizes timing variations, which can improve system performance. It has specific stability over temperature, power supply voltage and load, that is available in the datasheet. Crystal oscillators are selected depending on the operating temperature range of the application. The frequency tolerance must be chosen carefully as well.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
Fairchild/ON Semiconductor
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
STMicroelectronics
Rad-hard dual 4-input NAND gate
Need more? Email Us
Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess