EN
  • EN
  • DE

IQX0100C25.1658MHZ

Part No IQX0100C25.1658MHZ
Manufacturer IQD Frequency Products Ltd
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215936-IQX0100C25.1658MHZ
Categories Custom Parts
Manufacturer IQD Frequency Products Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IQX0100C25.1658MHZ CAD Model

Description

The IQX0100C25.1658MHZ is a miniature SMD crystal oscillator manufactured by IQD Frequency Products Ltd. It's designed to provide a stable and accurate clock signal for a wide range of electronic applications. This oscillator is known for its compact size, low power consumption, and excellent frequency stability.

Applications

  • Microcontroller clocks
  • Real-time clocks (RTC)
  • Wireless communication devices
  • GPS modules
  • Industrial control systems

Features

  • Frequency: 25.1658 MHz
  • SMD package: Suitable for automated assembly and high-density PCB layouts.
  • Excellent frequency stability: Ensures accurate and reliable timing.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Wide operating temperature range: Designed to operate reliably in various environmental conditions.
  • Tri-state output: Enables output control for testing and power saving.

Benefits

  • Precise timing: Provides an accurate and stable clock signal for critical applications.
  • Space saving: Small SMD package allows for compact designs.
  • Extended battery life: Low power consumption is ideal for portable devices.
  • Reliable operation: Designed for stable performance over a wide temperature range.
  • Easy integration: Simple to incorporate into existing circuit designs.

Technical Specifications

The IQX0100C25.1658MHZ operates at a frequency of 25.1658 MHz. It is housed in a small SMD package, typically 2.5 x 2.0 mm. The supply voltage is typically 3.3V or 5V. The frequency stability is typically ±25 ppm over the operating temperature range, which typically spans from -40°C to +85°C. The oscillator features a CMOS output and a tri-state enable/disable function. The start-up time is typically less than 5 ms. The aging is typically ±3 ppm per year. It conforms to RoHS and REACH environmental standards.

You May Also Be Interested in

ABB Embedded Power
07DC92R3101 Digital I/o Module
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IQD Frequency Products Ltd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess