EN
  • EN
  • DE

2SC3492

Part No 2SC3492
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037067-2SC3492
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3492 CAD Model

Description

The 2SC3492 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited, designed for high-frequency amplifier applications.

Applications:

  • RF amplifiers
  • Oscillators
  • Mixers
  • High-frequency communication equipment
  • CATV (Cable Television) systems

Features:

  • High Transition Frequency (fT): Enables excellent performance in high-frequency circuits.
  • Low Noise Figure: Ensures minimal noise amplification, crucial for sensitive receiver applications.
  • High Power Gain: Provides significant signal amplification with minimal power loss.
  • Small Package Size: Allows for compact circuit designs.
  • Excellent Linearity: Maintains signal integrity in amplification processes.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals.
  • Efficient Amplification: High power gain ensures strong signal amplification with minimal power consumption.
  • Compact Design: Small package allows for integration in space-constrained applications.
  • Reliable Performance: Excellent linearity and high transition frequency ensure stable and consistent operation.
  • Versatile Usage: Suitable for a broad range of high-frequency applications.

Additional Details:

The 2SC3492 is typically housed in a small plastic package suitable for surface mounting. Key specifications include a high transition frequency (fT) typically above 1 GHz, a low noise figure (NF) of around 1-2 dB, and a collector-emitter voltage (VCEO) of approximately 20V. It is designed to operate with a collector current (IC) in the range of a few milliamperes to tens of milliamperes.

Proper impedance matching and biasing are essential to achieve optimal performance in RF circuits. The transistor's characteristics are typically optimized for use in the VHF and UHF frequency ranges. Designers should carefully consider the thermal characteristics and provide adequate cooling if necessary to maintain reliable operation.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess