EN
  • EN
  • DE

2SC5426

Part No 2SC5426
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037228-2SC5426
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC5426 CAD Model

Description

The 2SC5426 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for use in low noise amplifier applications and high-frequency circuits.

Applications:

  • Low-noise amplifiers (LNAs)
  • RF front-ends
  • Oscillators
  • Mixers
  • High-frequency communication systems

Features:

  • Low Noise Figure (NF): Ensures minimal noise amplification, crucial for sensitive receiver applications.
  • High Transition Frequency (fT): Enables excellent performance in high-frequency circuits.
  • High Power Gain: Provides significant signal amplification with minimal power loss.
  • Small Package Size: Allows for compact circuit designs.
  • Excellent Linearity: Maintains signal integrity in amplification processes.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals in RF applications.
  • Efficient Amplification: High power gain ensures strong signal amplification with minimal power consumption.
  • Compact Design: Small package allows for integration in space-constrained applications, such as mobile devices.
  • Reliable Performance: Excellent linearity and high transition frequency ensure stable and consistent operation.
  • Versatile Usage: Suitable for a broad range of high-frequency and low-noise applications.

Additional Details:

The 2SC5426 typically comes in a small surface-mount package (SMD). Key specifications include a low noise figure (NF) typically below 1 dB, a high transition frequency (fT) typically above 5 GHz, and a collector-emitter voltage (VCEO) of approximately 5V. It is designed to operate with a low collector current (IC) to minimize noise.

Proper impedance matching and biasing are essential to achieve optimal performance in RF circuits. The transistor's characteristics are typically optimized for use in the microwave frequency range. Designers should carefully consider the thermal characteristics and provide adequate cooling if necessary to maintain reliable operation.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess