EN
  • EN
  • DE

2SD1770A

Part No 2SD1770A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037371-2SD1770A
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1770A CAD Model

Description

The 2SD1770A is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. It's designed for high-current switching applications, specifically in power amplifiers and switching circuits. This transistor features a high collector current capability and low saturation voltage, making it suitable for efficient power control.

Applications:

  • Power Amplifiers: Used in audio and RF power amplifier stages.
  • Switching Regulators: Serves as a switching element in DC-DC converters.
  • Motor Drivers: Controls the speed and direction of DC motors.
  • Inverters: Used in power inverters for converting DC to AC.

Features:

  • High Collector Current (IC): Capable of handling large currents for demanding applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during switching.
  • High Breakdown Voltage (VCEO): Withstands high voltages without breakdown.
  • Fast Switching Speed: Enables efficient switching operation.

Benefits:

  • High Power Handling: Suitable for applications requiring significant power.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Reliable Operation: High breakdown voltage ensures safe operation.

Additional Details:

The 2SD1770A is typically available in a through-hole package. Consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper heat sinking is necessary for high-power applications to prevent overheating and ensure reliable operation. The datasheet also specifies the DC current gain (hFE) characteristics, which are crucial for amplifier design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rochester Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess