The WSL-1206R0051%R86 is a high-power, low-value resistor manufactured by Vishay. It's designed for current sensing applications where accuracy and stability are critical.
Applications
- Current sensing in power supplies
- Motor control circuits
- Battery management systems
- High-power amplifiers
- Automotive electronics
Features
- Low resistance value (0.0051 ohms)
- High power rating
- Surface-mount 1206 package
- Low temperature coefficient of resistance (TCR)
- High stability
- RoHS compliant
Benefits
- Accurate current measurement with minimal impact on circuit performance
- Handles high currents without significant power dissipation
- Suitable for automated assembly processes
- Stable resistance value over a wide temperature range
- Reliable performance in demanding environments
Additional Details
The WSL-1206R0051%R86 resistor is designed for surface mounting, making it suitable for automated assembly processes. The low resistance value minimizes voltage drop and power dissipation in current sensing applications. The high power rating allows the resistor to handle significant current without overheating. The low TCR ensures that the resistance value remains relatively constant over a wide temperature range, improving the accuracy of current measurements. The datasheet for the WSL-1206R0051%R86 will provide detailed specifications, including resistance tolerance, power rating, TCR, and operating temperature range. The "1206" designation refers to the physical dimensions of the resistor package, which is 0.12 inches long and 0.06 inches wide. Precise current sensing is crucial in many applications for monitoring and controlling power consumption, protecting circuits from overcurrent conditions, and optimizing system performance.