EN
  • EN
  • DE

BT136S-600

Part No BT136S-600
Manufacturer Inchange Semiconductor Company Limited
Catalog Miscellaneous
Description isc Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819774-BT136S-600
Ultra Librarian 3D Model Ultra Librarian BT136S-600 CAD Model

Description

The BT136S-600 is a Triac from Inchange Semiconductor Company Limited, designed for AC switching and phase control applications. This device is commonly used in lighting control, motor speed control, and other applications where precise control of AC power is required. Its robust construction and high blocking voltage make it suitable for use in various industrial and consumer electronics applications.

Applications

  • Lighting control (dimmers)
  • Motor speed control (e.g., fan speed)
  • Heater control
  • Solid-state relays
  • AC switching

Features

  • Three-quadrant triac
  • High blocking voltage
  • Low holding current
  • Sensitive gate triggering
  • RoHS compliant

Benefits

  • Precise control of AC power
  • Reliable switching performance
  • Easy to trigger with low gate current
  • Suitable for a wide range of AC applications
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The BT136S-600 features a repetitive peak off-state voltage (VDRM) of 600V and an on-state RMS current (IT(RMS)) of 4A. The gate trigger current (IGT) is typically 5 mA. It is available in a TO-252 (DPAK) package. The holding current (IH) is typically 5 mA. The operating junction temperature range is -40°C to +125°C. This triac is designed to provide reliable AC switching with minimal gate drive requirements. It can handle significant surge currents, making it suitable for inductive loads. The BT136S-600 is commonly used in phase control circuits where the firing angle of the AC waveform needs to be precisely controlled.

In summary, the BT136S-600 from Inchange Semiconductor Company Limited is a reliable triac designed for AC switching and phase control applications. Its high blocking voltage, low holding current, and sensitive gate triggering make it a versatile choice for various lighting, motor control, and heater control applications.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess