EN
  • EN
  • DE

BU536

Part No BU536
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050010-BU536
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU536 CAD Model

Description

The BU536 is a silicon NPN power transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in a variety of high-voltage, high-current applications, offering robust performance and reliability.

Applications

  • Switching Regulators
  • Inverters
  • Motor Control
  • High Voltage Amplifiers

Features

  • High Collector-Emitter Breakdown Voltage (VCEO): Typically rated at 400V.
  • High Collector Current (IC): Rated for continuous collector current of up to 7A.
  • High Power Dissipation (PD): Capable of dissipating up to 80W, depending on the package and operating conditions.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Fast Switching Speed: Allows for high-frequency operation.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching speed contribute to higher overall efficiency in power circuits.
  • Reliable Performance: Designed to withstand high voltage and current stresses, ensuring stable operation.
  • Versatile Application: Suitable for a wide range of applications due to its robust characteristics.
  • Cost-Effective: Offers a good balance between performance and cost.

Additional Details

The BU536 typically comes in a TO-220 package, which provides good thermal dissipation. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and safe operating area. The transistor is typically mounted on a heatsink to manage heat dissipation effectively, especially in high-power applications.

When designing with the BU536, consider factors such as the ambient temperature, the heatsink used, and the switching frequency to ensure that the transistor operates within its safe operating area. Overdriving the transistor can lead to increased power dissipation and potential failure.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Pericom
Need more? Email Us
Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess